Body Features Cable Color : Black Conductor Material : Rope Stranded Tin Coated Copper Wire Color (Base) : White
Configuration Features Number of Conductors : 1
Dimensions Conductor Diameter Range : 7.3 MM [.287 INCH ] Outside Cable Diameter : 10.7 MM [.421 INCH ] Wire Size (MMSQ) : 25
Electrical Characteristics Operating Voltage (VAC) : 600
Product Type Features Wall Type : Dual Wall
Usage Conditions Cable Type : Power Operating Temperature Range (DEGF) : -40 - 302
Body Features
- Cable Color : Black
- Conductor Material : Rope Stranded Tin Coated Copper
- Wire Color (Base) : White
Configuration Features
Dimensions
- Conductor Diameter Range : 7.3 MM [.287 INCH ]
- Outside Cable Diameter : 10.7 MM [.421 INCH ]
- Wire Size (MMSQ) : 25
Electrical Characteristics
- Operating Voltage (VAC) : 600
Product Type Features
Usage Conditions
- Cable Type : Power
- Operating Temperature Range (DEGF) : -40 - 302