TE Connectivity Heat Shrink Boots 896602-000

Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 38 MM , 30 MM , 26 MM , 28 MM , 32 MM , 36 MM , 34 MM  [1.1 INCH , 1.41 INCH , 1.25 INCH , 1.02 INCH , 1.18 INCH , 1.49 INCH , 1.33 INCH ] Compatible Cable Diameter Range : 22.9 - 54.6 MM  [.902 - 2.15 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15111 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 38 MM , 30 MM , 26 MM , 28 MM , 32 MM , 36 MM , 34 MM  [1.1 INCH , 1.41 INCH , 1.25 INCH , 1.02 INCH , 1.18 INCH , 1.49 INCH , 1.33 INCH ] Compatible Cable Diameter Range : 22.9 - 54.6 MM  [.902 - 2.15 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15111 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 896602-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
896602-000
Heat Shrink Boots 896602-000
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 38 MM , 30 MM , 26 MM , 28 MM , 32 MM , 36 MM , 34 MM  [1.1 INCH , 1.41 INCH , 1.25 INCH , 1.02 INCH , 1.18 INCH , 1.49 INCH , 1.33 INCH ] Compatible Cable Diameter Range : 22.9 - 54.6 MM  [.902 - 2.15 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15111 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 50
  • Material Systems Code : 30
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 38 MM , 30 MM , 26 MM , 28 MM , 32 MM , 36 MM , 34 MM  [1.1 INCH , 1.41 INCH , 1.25 INCH , 1.02 INCH , 1.18 INCH , 1.49 INCH , 1.33 INCH ]
  • Compatible Cable Diameter Range : 22.9 - 54.6 MM  [.902 - 2.15 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SC-X-15111

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 896602-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
896602-000
shrink tube 896602-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 896602-000 896602-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 043951-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0934446005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0838016011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Cable Heat Shrink Tubing - 009218-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details