TE Connectivity
Heat Shrink Tubing
8953156002
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 12 MM [.472 INCH ] Product Length : 34 MM [1.338 INCH ] Recovered Inside Diameter (Max) : 3 MM [.118 INCH ] Recovered Wall Thickness (Tolerance) : 1.2 MM [.047 INCH ] Tubing Size Range : 3 - 12 MM [.118 - .472 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 12 MM [.472 INCH ] Product Length : 34 MM [1.338 INCH ] Recovered Inside Diameter (Max) : 3 MM [.118 INCH ] Recovered Wall Thickness (Tolerance) : 1.2 MM [.047 INCH ] Tubing Size Range : 3 - 12 MM [.118 - .472 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 12 MM [.472 INCH ] Product Length : 34 MM [1.338 INCH ] Recovered Inside Diameter (Max) : 3 MM [.118 INCH ] Recovered Wall Thickness (Tolerance) : 1.2 MM [.047 INCH ] Tubing Size Range : 3 - 12 MM [.118 - .472 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Recovery Temperature (DEGC) : 80 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Water, Typical Automotive Fluids
- Primary Product Color : Clear
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Expanded Inside Diameter (Min) : 12 MM [.472 INCH ]
- Product Length : 34 MM [1.338 INCH ]
- Recovered Inside Diameter (Max) : 3 MM [.118 INCH ]
- Recovered Wall Thickness (Tolerance) : 1.2 MM [.047 INCH ]
- Tubing Size Range : 3 - 12 MM [.118 - .472 INCH ]
Operation/Application
- Mechanical Resistance : Fluids, Abrasion Resistant
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Recovery Temperature (DEGC) : 80
- Resistance Properties : Moisture Resistant
- Shrink Temperature (Min) (DEGC) : 60
- Tubing Flammability Type : Non-Flame-Retardant
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
8953156002 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details