TE Connectivity Hook Up Wire 894476-000

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Black Weight (KGKM) : 28.71 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .18 MM  [.007 INCH ] Conductor Diameter : 2.28 MM  [.09 INCH ] Conductor Size (AWG) : 12 Overall Outside Diameter : 2.69 MM  [.106 INCH ] Overall Outside Diameter Range : 2.5 - 2.63 MM  [.098 - .104 INCH ] Strand Size (AWG) : 25 Wire Diameter : 2.69 MM  [.106 INCH ] Wire Size (MMSQ) : 3.31 Wire Size (AWG) : 12 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 2.06 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Black Weight (KGKM) : 28.71 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .18 MM  [.007 INCH ] Conductor Diameter : 2.28 MM  [.09 INCH ] Conductor Size (AWG) : 12 Overall Outside Diameter : 2.69 MM  [.106 INCH ] Overall Outside Diameter Range : 2.5 - 2.63 MM  [.098 - .104 INCH ] Strand Size (AWG) : 25 Wire Diameter : 2.69 MM  [.106 INCH ] Wire Size (MMSQ) : 3.31 Wire Size (AWG) : 12 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 2.06 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 894476-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
894476-000
Hook Up Wire 894476-000
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Black Weight (KGKM) : 28.71 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .18 MM  [.007 INCH ] Conductor Diameter : 2.28 MM  [.09 INCH ] Conductor Size (AWG) : 12 Overall Outside Diameter : 2.69 MM  [.106 INCH ] Overall Outside Diameter Range : 2.5 - 2.63 MM  [.098 - .104 INCH ] Strand Size (AWG) : 25 Wire Diameter : 2.69 MM  [.106 INCH ] Wire Size (MMSQ) : 3.31 Wire Size (AWG) : 12 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 2.06 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Hook Up Wire Wire Color : Black
  • Weight (KGKM) : 28.71

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .18 MM  [.007 INCH ]
  • Conductor Diameter : 2.28 MM  [.09 INCH ]
  • Conductor Size (AWG) : 12
  • Overall Outside Diameter : 2.69 MM  [.106 INCH ]
  • Overall Outside Diameter Range : 2.5 - 2.63 MM  [.098 - .104 INCH ]
  • Strand Size (AWG) : 25
  • Wire Diameter : 2.69 MM  [.106 INCH ]
  • Wire Size (MMSQ) : 3.31
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 2.06 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded
  • Hook Up Wire Cable Type : FlexLite HT
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 894476-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Wire Weight 0.0427 lbs/ft (0.0636 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0426183001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 20 AWG
View Details
Hook Up Wire - 084446-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers