Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Copper Palm : Yes
Configuration Features Number of Holes : 2
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Diameter : 16.3 MM [.642 INCH ] Barrel Length : 32.5 MM [1.279 INCH ] Compression Connector Conductor Size (KCMIL) : 300 Compression Connector Stud Size : M10 Conductor Cross-Section (MMSQ) : 150 Lug Length : 124 MM [4.882 INCH ] Lug Width : 33.5 MM [1.319 INCH ] Palm Hole Diameter : 10.3
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features Compression Connector Material : Copper Compression Connector Technology : Compression Underground Network Component Type : Terminal Lug
Body Features
- Barrel Type : Standard
- Compact Format : No
- Compression Connector Conductor Material : Copper
- Copper Palm : Yes
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Diameter : 16.3 MM [.642 INCH ]
- Barrel Length : 32.5 MM [1.279 INCH ]
- Compression Connector Conductor Size (KCMIL) : 300
- Compression Connector Stud Size : M10
- Conductor Cross-Section (MMSQ) : 150
- Lug Length : 124 MM [4.882 INCH ]
- Lug Width : 33.5 MM [1.319 INCH ]
- Palm Hole Diameter : 10.3
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 1
Operation/Application
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Compression Connector Material : Copper
- Compression Connector Technology : Compression
- Underground Network Component Type : Terminal Lug