TE Connectivity Twisted Pair Cable 893755-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : Blue, No Stripe Dimensions Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : Blue, No Stripe Dimensions Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 893755-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
893755-000
Twisted Pair Cable 893755-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Wire Color (Stripe) : Blue, No Stripe Dimensions Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : White
  • Wire Color (Stripe) : Blue, No Stripe

Dimensions


  • Wire Size (AWG) : 16

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : MIL-DTL-27500
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
44 Cable

44 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 893755-000 893755-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 164559-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Twisted Pair Cable - 030859-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details