TE Connectivity Connector Backshells 892583-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 21.1 MM  [.83 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 21.1 MM  [.83 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 892583-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
892583-000
Connector Backshells 892583-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 21.1 MM  [.83 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Cadmium

Contact Features


  • Primary Product Underplating Material : Electroless Nickel

Dimensions


  • Product Length : 21.1 MM  [.83 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
Buy Now Datasheet
Hex40-Ab-90-13-A3-1 Raychem - Te Connectivity - 36AC9289 - Newark, An Avnet Company
Chicago, IL, United States
Hex40-Ab-90-13-A3-1 Raychem - Te Connectivity
36AC9289
Hex40-Ab-90-13-A3-1 Raychem - Te Connectivity 36AC9289
HEX40-AB-90-13-A3-1

HEX40-AB-90-13-A3-1

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 892583-000 36AC9289
Product Name Connector Backshells Hex40-Ab-90-13-A3-1 Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products