TE Connectivity Dead Break Connections 892434-017

Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 240 - 300 Compatible Insulation Diameter Range : 32.5 - 42 MM , 32.5 - 92 MM  [1.27 - 1.65 INCH , 1.27 - 3.62 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12, ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : English, Hebrew Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia Product Type Features Bushing Type : 630A Installation Technology : Cold Applied Screened : Unscreened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 240 - 300 Compatible Insulation Diameter Range : 32.5 - 42 MM , 32.5 - 92 MM  [1.27 - 1.65 INCH , 1.27 - 3.62 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12, ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : English, Hebrew Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia Product Type Features Bushing Type : 630A Installation Technology : Cold Applied Screened : Unscreened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 892434-017 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
892434-017
Dead Break Connections 892434-017
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 240 - 300 Compatible Insulation Diameter Range : 32.5 - 42 MM , 32.5 - 92 MM  [1.27 - 1.65 INCH , 1.27 - 3.62 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12, ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : English, Hebrew Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia Product Type Features Bushing Type : 630A Installation Technology : Cold Applied Screened : Unscreened

Body Features


  • Compatible Conductor Material : Aluminum, Copper

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 240 - 300
  • Compatible Insulation Diameter Range : 32.5 - 42 MM , 32.5 - 92 MM  [1.27 - 1.65 INCH , 1.27 - 3.62 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 12, ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : T-Adapter
  • Marine-Offshore-Shipbuilding Certified : Yes

Other


  • Installation Instruction : English, Hebrew

Product Availability


  • Product Availability : China, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia

Product Type Features


  • Bushing Type : 630A
  • Installation Technology : Cold Applied
  • Screened : Unscreened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 892434-017
Product Name Dead Break Connections
Mounting Cold Applied
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details
Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details