TE Connectivity Heat Shrink Boots 892144-002

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : .79 in, .94 in, 24 mm, 26 mm, 22 mm, 20 mm, 1.02 in, .87 in Wire/Cable Outside Diameter : .47 in, .31 in, 9 mm, 11 mm, 14 mm, .35 in, .43 in, .39 in, 12 mm, .55 in, 8 mm, 10 mm Industry Standards Approved Standards : MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102 Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : .79 in, .94 in, 24 mm, 26 mm, 22 mm, 20 mm, 1.02 in, .87 in Wire/Cable Outside Diameter : .47 in, .31 in, 9 mm, 11 mm, 14 mm, .35 in, .43 in, .39 in, 12 mm, .55 in, 8 mm, 10 mm Industry Standards Approved Standards : MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102 Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 892144-002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
892144-002
Heat Shrink Boots 892144-002
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : .79 in, .94 in, 24 mm, 26 mm, 22 mm, 20 mm, 1.02 in, .87 in Wire/Cable Outside Diameter : .47 in, .31 in, 9 mm, 11 mm, 14 mm, .35 in, .43 in, .39 in, 12 mm, .55 in, 8 mm, 10 mm Industry Standards Approved Standards : MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102 Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 25
  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : .79 in, .94 in, 24 mm, 26 mm, 22 mm, 20 mm, 1.02 in, .87 in
  • Wire/Cable Outside Diameter : .47 in, .31 in, 9 mm, 11 mm, 14 mm, .35 in, .43 in, .39 in, 12 mm, .55 in, 8 mm, 10 mm

Industry Standards


  • Approved Standards : MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102

Other


  • Adhesive Options : /225 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now
shrink tube - 892144-002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
892144-002
shrink tube 892144-002
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 892144-002 892144-002
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 099391-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0003294003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 042313-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 057660-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details