TE Connectivity Connector Backshells 891926-000

Description
Body Features Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 15.7 MM  [.61 INCH ] Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Body Features Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 15.7 MM  [.61 INCH ] Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 891926-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
891926-000
Connector Backshells 891926-000
Body Features Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 15.7 MM  [.61 INCH ] Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell

Body Features


  • Primary Product Plating Material : Cadmium

Contact Features


  • Primary Product Underplating Material : Electroless Nickel

Dimensions


  • Product Length : 15.7 MM  [.61 INCH ]

Housing Features


  • Compatible With Connector Shape : Circular

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
Buy Now Datasheet
Hex07-Ab Raychem - Te Connectivity - 36AC9285 - Newark, An Avnet Company
Chicago, IL, United States
Hex07-Ab Raychem - Te Connectivity
36AC9285
Hex07-Ab Raychem - Te Connectivity 36AC9285
HEX07-AB

HEX07-AB

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 891926-000 36AC9285
Product Name Connector Backshells Hex07-Ab Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products