TE Connectivity Power Cable 8913153001

Description
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 23 MM  [.906 INCH ] Conductor Insulation Diameter (MM) : 27.8 Outside Cable Diameter : 27.8 MM  [1.094 INCH ] Wire Size (MMSQ) : 240 Electrical Characteristics Operating Voltage (VAC) : 1900 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : AFR35 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 23 MM  [.906 INCH ] Conductor Insulation Diameter (MM) : 27.8 Outside Cable Diameter : 27.8 MM  [1.094 INCH ] Wire Size (MMSQ) : 240 Electrical Characteristics Operating Voltage (VAC) : 1900 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : AFR35 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 8913153001 - TE Connectivity
Berwyn, PA, United States
Power Cable
8913153001
Power Cable 8913153001
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 23 MM  [.906 INCH ] Conductor Insulation Diameter (MM) : 27.8 Outside Cable Diameter : 27.8 MM  [1.094 INCH ] Wire Size (MMSQ) : 240 Electrical Characteristics Operating Voltage (VAC) : 1900 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : AFR35 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Wire & Cable Insulation Material : Flexible Polyolefin
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Conductor Diameter Range : 23 MM  [.906 INCH ]
  • Conductor Insulation Diameter (MM) : 27.8
  • Outside Cable Diameter : 27.8 MM  [1.094 INCH ]
  • Wire Size (MMSQ) : 240

Electrical Characteristics


  • Operating Voltage (VAC) : 1900

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : AFR35
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 8913153001
Product Name Power Cable
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322423-4 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 074615-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 144350-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 144627-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers