TE Connectivity Switch, Toggle, Dpst, 16A, 125Vac ; Switch Operation Alcoswitch Te Connectivity 8910K9

Description
SWITCH, TOGGLE, DPST, 16A, 125VAC ; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V
Description
SWITCH, TOGGLE, DPST, 16A, 125VAC ; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpst, 16A, 125Vac ; Switch Operation Alcoswitch Te Connectivity - 28W5524 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 16A, 125Vac ; Switch Operation Alcoswitch Te Connectivity
28W5524
Switch, Toggle, Dpst, 16A, 125Vac ; Switch Operation Alcoswitch Te Connectivity 28W5524
SWITCH, TOGGLE, DPST, 16A, 125VAC ; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V

SWITCH, TOGGLE, DPST, 16A, 125VAC ; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 28W5524
Product Name Switch, Toggle, Dpst, 16A, 125Vac ; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 2228244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A23EP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details