TE Connectivity Toggle Switch; Switch Operation Alcoswitch Te Connectivity 8910K158

Description
TOGGLE SWITCH; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:Screw; Contact Voltage DC Nom:- RoHS Compliant: No
Datasheet
Description
TOGGLE SWITCH; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:Screw; Contact Voltage DC Nom:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch; Switch Operation Alcoswitch Te Connectivity - 07H8918 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch; Switch Operation Alcoswitch Te Connectivity
07H8918
Toggle Switch; Switch Operation Alcoswitch Te Connectivity 07H8918
TOGGLE SWITCH; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:Screw; Contact Voltage DC Nom:- RoHS Compliant: No

TOGGLE SWITCH; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:Screw; Contact Voltage DC Nom:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 07H8918
Product Name Toggle Switch; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-08-1-1-13D950-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 2099347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
View Details