TE Connectivity Media Isolated Pressure Sensors 89-10KA-0U

Description
Configuration Features Electrical Connection : Lead Wires Dimensions Product Diameter : 9.04 MM  [.356 INCH ] Product Height : 13.2 MM  [.52 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : Sensitivity = 15 - 28mV/V Pressure (PSI) : 10000 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .25 Port Fitting : None Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Weldable, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Lead Wires Dimensions Product Diameter : 9.04 MM  [.356 INCH ] Product Height : 13.2 MM  [.52 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : Sensitivity = 15 - 28mV/V Pressure (PSI) : 10000 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .25 Port Fitting : None Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Weldable, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 89-10KA-0U - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
89-10KA-0U
Media Isolated Pressure Sensors 89-10KA-0U
Configuration Features Electrical Connection : Lead Wires Dimensions Product Diameter : 9.04 MM  [.356 INCH ] Product Height : 13.2 MM  [.52 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : Sensitivity = 15 - 28mV/V Pressure (PSI) : 10000 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .25 Port Fitting : None Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Weldable, Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : Lead Wires

Dimensions


  • Product Diameter : 9.04 MM  [.356 INCH ]
  • Product Height : 13.2 MM  [.52 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5
  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : Sensitivity = 15 - 28mV/V
  • Pressure (PSI) : 10000
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .25
  • Port Fitting : None

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute
  • Sensor Package : Weldable, Threaded Process Fittings

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-89-10KA-0U-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-89-10KA-0U-ND
Pressure Sensors, Transducers 223-89-10KA-0U-ND
SENSOR 10000PSIA 0.1V

SENSOR 10000PSIA 0.1V

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
89-10KA-0U
Sensors, Transducers - Pressure Sensors, Transducers 89-10KA-0U
SENSOR 10000PSIA 0.1V

SENSOR 10000PSIA 0.1V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 89-10KA-0U 223-89-10KA-0U-ND 89-10KA-0U
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Absolute Absolute Absolute
Working Pressure Range 10000 psi (7038 m H2O) 10000 psi (7038 m H2O) 10000 psi (7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010387-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10211502-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure Transducers - 10218850-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Board Mount Pressure Sensors - 1011435-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0500 psi (0.0352 m H2O)
View Details