TE Connectivity Media Isolated Pressure Sensors 89-05KA-A2211

Description
Configuration Features Electrical Connection : 5-Pin Connector Pressure Port/Fitting : Custom Cable Length Dimensions Dimensions : Dia 16.25 x 18.54 MM  [Dia .64 x .73 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Pressure (PSI) : 5000 Other Non-Linearity (PCT) : ± .1 Packaging Features Media Isolated Pressure Sensor Package : Weldable, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Configuration Features Electrical Connection : 5-Pin Connector Pressure Port/Fitting : Custom Cable Length Dimensions Dimensions : Dia 16.25 x 18.54 MM  [Dia .64 x .73 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Pressure (PSI) : 5000 Other Non-Linearity (PCT) : ± .1 Packaging Features Media Isolated Pressure Sensor Package : Weldable, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 89-05KA-A2211 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
89-05KA-A2211
Media Isolated Pressure Sensors 89-05KA-A2211
Configuration Features Electrical Connection : 5-Pin Connector Pressure Port/Fitting : Custom Cable Length Dimensions Dimensions : Dia 16.25 x 18.54 MM  [Dia .64 x .73 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Pressure (PSI) : 5000 Other Non-Linearity (PCT) : ± .1 Packaging Features Media Isolated Pressure Sensor Package : Weldable, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : 5-Pin Connector
  • Pressure Port/Fitting : Custom Cable Length

Dimensions


  • Dimensions : Dia 16.25 x 18.54 MM  [Dia .64 x .73 INCH ]

Electrical Characteristics


  • Media Isolated Pressure Sensor Supply Voltage (V) : 5

Operation/Application


  • Pressure (PSI) : 5000

Other


  • Non-Linearity (PCT) : ± .1

Packaging Features


  • Media Isolated Pressure Sensor Package : Weldable, Threaded Process Fittings

Product Type Features


  • Media Isolated Pressure Sensor Style : Absolute
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 89-05KA-A2211
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020850-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Board Mount Pressure Sensors - 1010386-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10214286-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 580 psi (408 m H2O)
View Details
Pressure Transducers - 10219003-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 3000 psi (2111 m H2O)
View Details