TE Connectivity Media Isolated Pressure Sensors 89-05KA-17CU-U51

Description
Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : M16x1.5 Dimensions Dimensions : Dia 16 x 22.09 MM  [Dia .63 x .87 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 0 - 100 mV Pressure (PSI) : 5000 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : M16x1.5 Dimensions Dimensions : Dia 16 x 22.09 MM  [Dia .63 x .87 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 0 - 100 mV Pressure (PSI) : 5000 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 89-05KA-17CU-U51 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
89-05KA-17CU-U51
Media Isolated Pressure Sensors 89-05KA-17CU-U51
Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : M16x1.5 Dimensions Dimensions : Dia 16 x 22.09 MM  [Dia .63 x .87 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output/Span : 0 - 100 mV Pressure (PSI) : 5000 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .25 Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : Lead Wires
  • Pressure Port/Fitting : M16x1.5

Dimensions


  • Dimensions : Dia 16 x 22.09 MM  [Dia .63 x .87 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output/Span : 0 - 100 mV
  • Pressure (PSI) : 5000
  • Proof Pressure Range : 3X

Other


  • Non-Linearity (PCT) : ± .25

Packaging Features


  • Media Isolated Pressure Sensor Package : Threaded Process Fittings, Weldable

Product Type Features


  • Media Isolated Pressure Sensor Style : Absolute
  • Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 89-05KA-17CU-U51
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10205208-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 11025748-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Media Isolated Pressure Sensors - 1007160-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details
Pressure Transducers - 10201529-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details