Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : 7/16-20 UNF-2A
Dimensions Dimensions : Dia 9.24 x 24.38 MM [Dia .364 x .96 INCH ]
Electrical Characteristics Supply Current (MAMP) : 1.5
Operation/Applicatio
n Output/Span : 0 - 100 mV Pressure (PSI) : 5000 Proof Pressure Range : 3X
Other Non-Linearity (PCT) : ± .25
Packaging Features Media Isolated Pressure Sensor Package : Weldable, Threaded Process Fittings
Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Configuration Features
- Electrical Connection : Lead Wires
- Pressure Port/Fitting : 7/16-20 UNF-2A
Dimensions
- Dimensions : Dia 9.24 x 24.38 MM [Dia .364 x .96 INCH ]
Electrical Characteristics
- Supply Current (MAMP) : 1.5
Operation/Application
- Output/Span : 0 - 100 mV
- Pressure (PSI) : 5000
- Proof Pressure Range : 3X
Other
- Non-Linearity (PCT) : ± .25
Packaging Features
- Media Isolated Pressure Sensor Package : Weldable, Threaded Process Fittings
Product Type Features
- Media Isolated Pressure Sensor Style : Absolute
- Media Isolated Pressure Sensor Type : Media Isolated mV Output Pressure Sensors
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]