TE Connectivity Media Isolated Pressure Sensors 89-05KA-0U

Description
Configuration Features Electrical Connection : Wire Leads Dimensions Product Diameter : 9.04 MM  [.356 INCH ] Product Height : 13.2 MM  [.52 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : Sensitivity = 15 - 28mV/V Pressure (PSI) : 5000 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .25 Port Fitting : Weldable (No Thread) Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Wire Leads Dimensions Product Diameter : 9.04 MM  [.356 INCH ] Product Height : 13.2 MM  [.52 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : Sensitivity = 15 - 28mV/V Pressure (PSI) : 5000 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .25 Port Fitting : Weldable (No Thread) Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 89-05KA-0U - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
89-05KA-0U
Media Isolated Pressure Sensors 89-05KA-0U
Configuration Features Electrical Connection : Wire Leads Dimensions Product Diameter : 9.04 MM  [.356 INCH ] Product Height : 13.2 MM  [.52 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : Sensitivity = 15 - 28mV/V Pressure (PSI) : 5000 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .25 Port Fitting : Weldable (No Thread) Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : Wire Leads

Dimensions


  • Product Diameter : 9.04 MM  [.356 INCH ]
  • Product Height : 13.2 MM  [.52 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5
  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : Sensitivity = 15 - 28mV/V
  • Pressure (PSI) : 5000
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .25
  • Port Fitting : Weldable (No Thread)

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute
  • Sensor Package : Weldable

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors - 2673934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2673934
Pressure Sensors 2673934
5K PSIA 316L MV PRESSURE SENSOR

5K PSIA 316L MV PRESSURE SENSOR

Supplier's Site
Pressure Sensors - 2673933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2673933
Pressure Sensors 2673933
5K PSIA 316L MV PRESSURE SENSOR

5K PSIA 316L MV PRESSURE SENSOR

Supplier's Site
Pressure Sensors - 2673934P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2673934P
Pressure Sensors 2673934P
5K PSIA 316L MV PRESSURE SENSOR

5K PSIA 316L MV PRESSURE SENSOR

Supplier's Site
Pressure Sensors, Transducers - 223-1504-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1504-5-ND
Pressure Sensors, Transducers 223-1504-5-ND
Pressure Sensor 5000PSI (34473.79kPa) Absolute 0 mV ~ 208 mV Cylinder

Pressure Sensor 5000PSI (34473.79kPa) Absolute 0 mV ~ 208 mV Cylinder

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 89-05KA-0U - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
89-05KA-0U
Sensors, Transducers - Pressure Sensors, Transducers 89-05KA-0U
SENSOR 5000PSIA .208V

SENSOR 5000PSIA .208V

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 89-05KA-0U 2673934 223-1504-5-ND 89-05KA-0U
Product Name Media Isolated Pressure Sensors Pressure Sensors Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Absolute Absolute; Gauge; Absolute Absolute Absolute
Working Pressure Range 5000 psi (3519 m H2O) 5000 to 10000 psi (3519 to 7038 m H2O) 5000 psi (3519 m H2O) 5000 psi (3519 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10213280-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10216320-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 1006938-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Board Level Pressure Sensors - 10207018-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 29.01 psi (20.41 m H2O)
View Details
2 suppliers