TE Connectivity Media Isolated Pressure Sensors 89-03KS-4R

Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 9.04 MM  [.356 INCH ] Product Height : 13.2 MM  [.52 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 125 mV Pressure (PSI) : 3000 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .25 Port Fitting : 1/4-18 NPT (5/8 Hex) Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Sealed Gauge Sensor Package : Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 9.04 MM  [.356 INCH ] Product Height : 13.2 MM  [.52 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 125 mV Pressure (PSI) : 3000 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .25 Port Fitting : 1/4-18 NPT (5/8 Hex) Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Sealed Gauge Sensor Package : Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 89-03KS-4R - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
89-03KS-4R
Media Isolated Pressure Sensors 89-03KS-4R
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 9.04 MM  [.356 INCH ] Product Height : 13.2 MM  [.52 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 125 mV Pressure (PSI) : 3000 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .25 Port Fitting : 1/4-18 NPT (5/8 Hex) Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Sealed Gauge Sensor Package : Threaded Process Fittings Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : Ribbon Cable

Dimensions


  • Product Diameter : 9.04 MM  [.356 INCH ]
  • Product Height : 13.2 MM  [.52 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 125 mV
  • Pressure (PSI) : 3000
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .25
  • Port Fitting : 1/4-18 NPT (5/8 Hex)

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Sealed Gauge
  • Sensor Package : Threaded Process Fittings

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1503-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1503-5-ND
Pressure Sensors, Transducers 223-1503-5-ND
"Pressure Sensor 3000PSI (20684.27kPa) Sealed Gauge Male - 1/4"" (6.35mm) NPT 0 mV ~ 125 mV Cylinder"

"Pressure Sensor 3000PSI (20684.27kPa) Sealed Gauge Male - 1/4"" (6.35mm) NPT 0 mV ~ 125 mV Cylinder"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 89-03KS-4R 223-1503-5-ND
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed Gauge; Sealed
Working Pressure Range 3000 psi (2111 m H2O) 3000 psi (2111 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10218850-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Board Mount Pressure Sensors - 1010382-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details
Pressure Transducers - 10219297-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10219762-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details