TE Connectivity Contact, Pin, Solder; Product Range Amp Te Connectivity 88997-2

Description
CONTACT, PIN, SOLDER; Product Range:FFC Series; Contact Gender:Pin; Contact Termination Type:Solder; For Use With:FFC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: No
Description
CONTACT, PIN, SOLDER; Product Range:FFC Series; Contact Gender:Pin; Contact Termination Type:Solder; For Use With:FFC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Solder; Product Range Amp Te Connectivity - 92F5378 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Solder; Product Range Amp Te Connectivity
92F5378
Contact, Pin, Solder; Product Range Amp Te Connectivity 92F5378
CONTACT, PIN, SOLDER; Product Range:FFC Series; Contact Gender:Pin; Contact Termination Type:Solder; For Use With:FFC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: No

CONTACT, PIN, SOLDER; Product Range:FFC Series; Contact Gender:Pin; Contact Termination Type:Solder; For Use With:FFC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 92F5378
Product Name Contact, Pin, Solder; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details