TE Connectivity Connector Contacts 88976-5

Description
Configuration Features Compatible With Wire & Cable Type : FFC Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Accepts Conductor Width : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : FFC Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Accepts Conductor Width : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 88976-5 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
88976-5
Connector Contacts 88976-5
Configuration Features Compatible With Wire & Cable Type : FFC Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Accepts Conductor Width : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : FFC

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Accepts Conductor Width : 1.27 MM  [.05 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 88976-5
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Ring Terminals - 109452-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers