TE Connectivity Data Bus Connectors 889024-000

Description
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : C Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : C Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 889024-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
889024-000
Data Bus Connectors 889024-000
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : C Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Contact Type : Socket

Mechanical Attachment


  • Polarization Code : C

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Plug
  • Product Type : Data Bus Component

Termination Features


  • Connection Type : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 889024-000
Product Name Data Bus Connectors
Unlock Full Specs
to access all available technical data

Similar Products