TE Connectivity Primary Wire 888750-000

Description
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - 888750-000 - TE Connectivity
Berwyn, PA, United States
Primary Wire
888750-000
Primary Wire 888750-000
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Conductor Material : Tin Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 888750-000
Product Name Primary Wire
Rated Temperature -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 179719-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 070561-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 003127-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 132344-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details