TE Connectivity Power Cable 8853613001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Thermorad Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 4.55 MM  [.179 INCH ] Conductor Insulation Diameter (MM) : 6.2 Outside Cable Diameter : 7.5 MM  [.295 INCH ] Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : FTR16 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Thermorad Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 4.55 MM  [.179 INCH ] Conductor Insulation Diameter (MM) : 6.2 Outside Cable Diameter : 7.5 MM  [.295 INCH ] Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : FTR16 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 8853613001 - TE Connectivity
Berwyn, PA, United States
Power Cable
8853613001
Power Cable 8853613001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Thermorad Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 4.55 MM  [.179 INCH ] Conductor Insulation Diameter (MM) : 6.2 Outside Cable Diameter : 7.5 MM  [.295 INCH ] Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : FTR16 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Thermorad
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : 4.55 MM  [.179 INCH ]
  • Conductor Insulation Diameter (MM) : 6.2
  • Outside Cable Diameter : 7.5 MM  [.295 INCH ]
  • Wire Size (MMSQ) : 10

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : FTR16
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 8853613001
Product Name Power Cable
Cable Insulation Thermorad
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Multicore Cable - 108733-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
Twisted Pair Cable - 116095-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 114069-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Twisted Pair Cable - 003671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers