Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid, Round, Sector, Stranded Primary Product Material : Aluminum
Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 50 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 35 - 70 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 185 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 50
Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 150 Compatible Conductor Range (AWGKC) : 2 - 300
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Clamp
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Bolted Bus Termination
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Solid, Round, Sector, Stranded
- Primary Product Material : Aluminum
Configuration Features
- Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 50
- Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 35 - 70
- Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 185
- Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 50
Dimensions
- Bolt Head Size (Across Flats) (MM) : 19
- Compatible Conductor Cross-Section Range (MMSQ) : 35 - 150
- Compatible Conductor Range (AWGKC) : 2 - 300
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Clamp
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Bolted Bus Termination