TE Connectivity Heat Shrink Boots 884860A001

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202K Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202K Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 884860A001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
884860A001
Heat Shrink Boots 884860A001
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202K Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 100
  • Material : Low Fire Hazard Material
  • Material Code : 100

Configuration Features


  • Lipped : Yes

Other


  • Adhesive Type : Adhesive Purchased Separately
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 202K

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 884860A001
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 035377P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 069783M011 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 006009-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 009227-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers