TE Connectivity Coax Connectors 883641-000

Description
Body Features Body Material : Brass Body Plating Material : Nickel Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 188, RG 316, RG 178, RG 196, RG 174 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Plug RF Interface : TNC Termination Features Termination Method to Wire & Cable : Solder
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 188, RG 316, RG 178, RG 196, RG 174 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Plug RF Interface : TNC Termination Features Termination Method to Wire & Cable : Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 883641-000 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
883641-000
Coax Connectors 883641-000
Body Features Body Material : Brass Body Plating Material : Nickel Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 188, RG 316, RG 178, RG 196, RG 174 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Plug RF Interface : TNC Termination Features Termination Method to Wire & Cable : Solder

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With RF Cable Type : RG 188, RG 316, RG 178, RG 196, RG 174
  • Connector & Contact Terminates To : Wire & Cable
  • RF Connector Style : Plug
  • RF Interface : TNC

Termination Features


  • Termination Method to Wire & Cable : Solder
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 883641-000
Product Name Coax Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details