TE Connectivity Ring Terminals & Spade Terminals 881725-2

Description
Configuration Features Number of Holes : 0 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.7 MM  [.145 INCH ] Accepts Insulation Diameter Range : 2.1 - 3.7 MM  [.082 - .145 INCH ] Overall Product Length : 17 MM  [.669 INCH ] Wire Insulation Diameter (Min) : 2.1 MM  [.082 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 1973 - 4933 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote
Description
Configuration Features Number of Holes : 0 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.7 MM  [.145 INCH ] Accepts Insulation Diameter Range : 2.1 - 3.7 MM  [.082 - .145 INCH ] Overall Product Length : 17 MM  [.669 INCH ] Wire Insulation Diameter (Min) : 2.1 MM  [.082 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 1973 - 4933 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 881725-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
881725-2
Ring Terminals & Spade Terminals 881725-2
Configuration Features Number of Holes : 0 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.7 MM  [.145 INCH ] Accepts Insulation Diameter Range : 2.1 - 3.7 MM  [.082 - .145 INCH ] Overall Product Length : 17 MM  [.669 INCH ] Wire Insulation Diameter (Min) : 2.1 MM  [.082 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 1973 - 4933 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Configuration Features


  • Number of Holes : 0
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 3.7 MM  [.145 INCH ]
  • Accepts Insulation Diameter Range : 2.1 - 3.7 MM  [.082 - .145 INCH ]
  • Overall Product Length : 17 MM  [.669 INCH ]
  • Wire Insulation Diameter (Min) : 2.1 MM  [.082 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 1973 - 4933

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 881725-2
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 1-104479-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details