TE Connectivity
Quick Disconnects
881507-5
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 2.03 - 3.05 MM [.08 - .12 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : .5 - 1.5
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 2.03 - 3.05 MM [.08 - .12 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : .5 - 1.5
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 2.03 - 3.05 MM [.08 - .12 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : .5 - 1.5
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
Dimensions
- Compatible Insulation Diameter Range : 2.03 - 3.05 MM [.08 - .12 INCH ]
- Terminal Material Thickness : .25 MM [.01 INCH ]
- Wire Size (MMSQ) : .5 - 1.5
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 15000
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
881507-5 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Pre-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details