TE Connectivity
Connector Contacts
881099-2
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 17.3 MM [.68 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.2 - 2.4 MM [.04 - .09 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 8000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 17.3 MM [.68 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.2 - 2.4 MM [.04 - .09 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 8000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 17.3 MM [.68 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.2 - 2.4 MM [.04 - .09 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 8000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Bronze
- Contact Current Rating (Max) (AMP) : 5
- Contact Length : 17.3 MM [.68 INCH ]
- Contact Mating Area Plating Material : Gold
- Contact Orientation : Straight
- Contact Retention Within Housing : With
- Contact Type : Receptacle
Dimensions
- Compatible Insulation Diameter Range : 1.2 - 2.4 MM [.04 - .09 INCH ]
- Wire Size (MMSQ) : .32 - .82
- Wire Size (AWG) : 22 - 18
- Wire Size (CMA) : 640 - 1624
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 8000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
881099-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5030 to 1.42 mm2
View Details
North American
24 to 30 AWG
International
0.0500 to 0.2500 mm2
View Details
Material
Gold
Features
RoHS
North American
23 to 26 AWG
View Details