TE Connectivity Ring Terminals 881003-2

Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.13 MM , 4.7 MM  [.185 INCH , .241 INCH ] Compatible Insulation Diameter (Max) : 6.58 MM  [.259 INCH ] Compatible Insulation Diameter Range : 4.6 - 6.6 MM  [.181 - .259 INCH ] Product Length : 35.74 MM  [1.407 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : 1 MM  [.04 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size (CMA) : 13091 - 20815 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.13 MM , 4.7 MM  [.185 INCH , .241 INCH ] Compatible Insulation Diameter (Max) : 6.58 MM  [.259 INCH ] Compatible Insulation Diameter Range : 4.6 - 6.6 MM  [.181 - .259 INCH ] Product Length : 35.74 MM  [1.407 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : 1 MM  [.04 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size (CMA) : 13091 - 20815 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 881003-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
881003-2
Ring Terminals 881003-2
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.13 MM , 4.7 MM  [.185 INCH , .241 INCH ] Compatible Insulation Diameter (Max) : 6.58 MM  [.259 INCH ] Compatible Insulation Diameter Range : 4.6 - 6.6 MM  [.181 - .259 INCH ] Product Length : 35.74 MM  [1.407 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : 1 MM  [.04 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size (CMA) : 13091 - 20815 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.13 MM , 4.7 MM  [.185 INCH , .241 INCH ]
  • Compatible Insulation Diameter (Max) : 6.58 MM  [.259 INCH ]
  • Compatible Insulation Diameter Range : 4.6 - 6.6 MM  [.181 - .259 INCH ]
  • Product Length : 35.74 MM  [1.407 INCH ]
  • Stud Diameter : 10.5 MM  [.413 INCH ]
  • Tongue Thickness : 1 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 6 - 10
  • Wire Size (AWG) : 9 - 7
  • Wire Size (CMA) : 13091 - 20815

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 1500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
881003-2
Terminals 881003-2
Terminals RING TONGUE

Terminals RING TONGUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 881003-2 881003-2
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details