TE Connectivity Ring Terminals & Spade Terminals 881003-1

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 6.58 MM  [.259 INCH ] Accepts Wire Insulation Diameter Range : 4.6 - 6.6 MM  [.181 - .259 INCH ] Barrel Inside Diameter : 6.13 MM , 4.7 MM  [.241 INCH , .185 INCH ] Overall Product Length : 35.74 MM  [1.407 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : 1 MM  [.04 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size (CMA) : 13091 - 20815 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 6.58 MM  [.259 INCH ] Accepts Wire Insulation Diameter Range : 4.6 - 6.6 MM  [.181 - .259 INCH ] Barrel Inside Diameter : 6.13 MM , 4.7 MM  [.241 INCH , .185 INCH ] Overall Product Length : 35.74 MM  [1.407 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : 1 MM  [.04 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size (CMA) : 13091 - 20815 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 881003-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
881003-1
Ring Terminals & Spade Terminals 881003-1
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 6.58 MM  [.259 INCH ] Accepts Wire Insulation Diameter Range : 4.6 - 6.6 MM  [.181 - .259 INCH ] Barrel Inside Diameter : 6.13 MM , 4.7 MM  [.241 INCH , .185 INCH ] Overall Product Length : 35.74 MM  [1.407 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : 1 MM  [.04 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size (CMA) : 13091 - 20815 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 6.58 MM  [.259 INCH ]
  • Accepts Wire Insulation Diameter Range : 4.6 - 6.6 MM  [.181 - .259 INCH ]
  • Barrel Inside Diameter : 6.13 MM , 4.7 MM  [.241 INCH , .185 INCH ]
  • Overall Product Length : 35.74 MM  [1.407 INCH ]
  • Stud Diameter : 10.5 MM  [.413 INCH ]
  • Tongue Thickness : 1 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 6 - 10
  • Wire Size (AWG) : 9 - 7
  • Wire Size (CMA) : 13091 - 20815

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 1500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 881003-1
Product Name Ring Terminals & Spade Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details