Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 4.7 MM , 6.13 MM [.241 INCH , .185 INCH ] Compatible Insulation Diameter (Max) : 6.58 MM [.259 INCH ] Compatible Insulation Diameter Range : 4.6 - 6.6 MM [.181 - .259 INCH ] Product Length : 33.5 MM [1.31 INCH ] Stud Diameter : 8.4 MM [.331 INCH ] Tongue Thickness : 1 MM [.04 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size (CMA) : 13091 - 20815
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 4.7 MM , 6.13 MM [.241 INCH , .185 INCH ] Compatible Insulation Diameter (Max) : 6.58 MM [.259 INCH ] Compatible Insulation Diameter Range : 4.6 - 6.6 MM [.181 - .259 INCH ] Product Length : 33.5 MM [1.31 INCH ] Stud Diameter : 8.4 MM [.331 INCH ] Tongue Thickness : 1 MM [.04 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size (CMA) : 13091 - 20815
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 4.7 MM , 6.13 MM [.241 INCH , .185 INCH ] Compatible Insulation Diameter (Max) : 6.58 MM [.259 INCH ] Compatible Insulation Diameter Range : 4.6 - 6.6 MM [.181 - .259 INCH ] Product Length : 33.5 MM [1.31 INCH ] Stud Diameter : 8.4 MM [.331 INCH ] Tongue Thickness : 1 MM [.04 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size (CMA) : 13091 - 20815
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
Barrel Type : Open
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 4.7 MM , 6.13 MM [.241 INCH , .185 INCH ]
Compatible Insulation Diameter (Max) : 6.58 MM [.259 INCH ]
Compatible Insulation Diameter Range : 4.6 - 6.6 MM [.181 - .259 INCH ]
Product Length : 33.5 MM [1.31 INCH ]
Stud Diameter : 8.4 MM [.331 INCH ]
Tongue Thickness : 1 MM [.04 INCH ]
Wire Size (MMSQ) : 6 - 10
Wire Size (AWG) : 9 - 7
Wire Size (CMA) : 13091 - 20815
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Strip/Reel
Packaging Quantity : 2000
Product Type Features
Compatible With Discrete Wire Type : Stranded
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Stud Size : M8, 5/16
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]