TE Connectivity Heat Shrink Boots 880719-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 4 MM , 4.5 MM , 5 MM , 3.5 MM  [.14 INCH , .18 INCH , .16 INCH , .2 INCH ] Connector or Backshell Outside Diameter : 34 MM , 30 MM , 28 MM , 32 MM  [1.34 INCH , 1.18 INCH , 1.26 INCH , 1.1 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 4 MM , 4.5 MM , 5 MM , 3.5 MM  [.14 INCH , .18 INCH , .16 INCH , .2 INCH ] Connector or Backshell Outside Diameter : 34 MM , 30 MM , 28 MM , 32 MM  [1.34 INCH , 1.18 INCH , 1.26 INCH , 1.1 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 880719-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
880719-000
Heat Shrink Boots 880719-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 4 MM , 4.5 MM , 5 MM , 3.5 MM  [.14 INCH , .18 INCH , .16 INCH , .2 INCH ] Connector or Backshell Outside Diameter : 34 MM , 30 MM , 28 MM , 32 MM  [1.34 INCH , 1.18 INCH , 1.26 INCH , 1.1 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 4 MM , 4.5 MM , 5 MM , 3.5 MM  [.14 INCH , .18 INCH , .16 INCH , .2 INCH ]
  • Connector or Backshell Outside Diameter : 34 MM , 30 MM , 28 MM , 32 MM  [1.34 INCH , 1.18 INCH , 1.26 INCH , 1.1 INCH ]

Housing Features


  • Body Orientation : Straight

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 880719-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
880719-000
shrink tube 880719-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
880719-000
shrink tube 880719-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 880719-000 880719-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 038097-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0651914001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 069172-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P078 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers