TE Connectivity Automotive Terminals 880698-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Interface Plating : Silver (Ag) Mating Tab Width : 1.8 MM  [.071 INCH ] Terminal Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Tab Length : 20.5 MM  [.807 INCH ] Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 18 - 16 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Interface Plating : Silver (Ag) Mating Tab Width : 1.8 MM  [.071 INCH ] Terminal Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Tab Length : 20.5 MM  [.807 INCH ] Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 18 - 16 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 880698-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
880698-3
Automotive Terminals 880698-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Interface Plating : Silver (Ag) Mating Tab Width : 1.8 MM  [.071 INCH ] Terminal Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Tab Length : 20.5 MM  [.807 INCH ] Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 18 - 16 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Interface Plating : Silver (Ag)
  • Mating Tab Width : 1.8 MM  [.071 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ]
  • Tab Length : 20.5 MM  [.807 INCH ]
  • Wire Size (MMSQ) : 1 - 1.5
  • Wire Size (AWG) : 18 - 16

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 880698-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data