TE Connectivity
Quick Disconnects
880681-4
Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2 - 3.3 MM [.079 - .129 INCH ] Terminal Material Thickness : .4 MM [.016 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2 - 3.3 MM [.079 - .129 INCH ] Terminal Material Thickness : .4 MM [.016 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2 - 3.3 MM [.079 - .129 INCH ] Terminal Material Thickness : .4 MM [.016 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Phosphor Bronze
- Crimp Type : F-Crimp
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Flag
- Terminal Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 2 - 3.3 MM [.079 - .129 INCH ]
- Terminal Material Thickness : .4 MM [.016 INCH ]
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 17
- Wire Size (CMA) : 1021 - 2048
Mechanical Attachment
- Mating Retention Type : Dimple
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2500
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
880681-4 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Busbar Clip
Features
RoHS
View Details
2 suppliers
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details