TE Connectivity Connector Contacts 880668-1

Description
Configuration Features Compatible With Wire & Cable Type : FFC Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Type : Splicing Contact Packaging Features Packaging Method : Reel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : FFC Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Type : Splicing Contact Packaging Features Packaging Method : Reel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 880668-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
880668-1
Connector Contacts 880668-1
Configuration Features Compatible With Wire & Cable Type : FFC Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Type : Splicing Contact Packaging Features Packaging Method : Reel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)

Configuration Features


  • Compatible With Wire & Cable Type : FFC

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Splicing Contact

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 880668-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4185 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 1-104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details