TE Connectivity Ring Terminals 880651-2

Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.95 MM , 3.45 MM  [.135 INCH , .076 INCH ] Compatible Insulation Diameter (Max) : 3.99 MM  [.157 INCH ] Compatible Insulation Diameter Range : 2.7 - 4 MM  [.106 - .157 INCH ] Product Length : 25.81 MM  [1.016 INCH ] Stud Diameter : 8.3 MM  [.327 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.95 MM , 3.45 MM  [.135 INCH , .076 INCH ] Compatible Insulation Diameter (Max) : 3.99 MM  [.157 INCH ] Compatible Insulation Diameter Range : 2.7 - 4 MM  [.106 - .157 INCH ] Product Length : 25.81 MM  [1.016 INCH ] Stud Diameter : 8.3 MM  [.327 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 880651-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
880651-2
Ring Terminals 880651-2
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.95 MM , 3.45 MM  [.135 INCH , .076 INCH ] Compatible Insulation Diameter (Max) : 3.99 MM  [.157 INCH ] Compatible Insulation Diameter Range : 2.7 - 4 MM  [.106 - .157 INCH ] Product Length : 25.81 MM  [1.016 INCH ] Stud Diameter : 8.3 MM  [.327 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.95 MM , 3.45 MM  [.135 INCH , .076 INCH ]
  • Compatible Insulation Diameter (Max) : 3.99 MM  [.157 INCH ]
  • Compatible Insulation Diameter Range : 2.7 - 4 MM  [.106 - .157 INCH ]
  • Product Length : 25.81 MM  [1.016 INCH ]
  • Stud Diameter : 8.3 MM  [.327 INCH ]
  • Tongue Thickness : .61 MM  [.024 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2048 - 5178

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8, 5/16
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 880651-2
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 105976-ZZ - TE Connectivity
Specs
Features RoHS
View Details