Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 1.82 MM , 3.32 MM [.071 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 3.99 MM [.157 INCH ] Compatible Insulation Diameter Range : 2.7 - 4 MM [.106 - .157 INCH ] Product Length : 19.8 MM [.779 INCH ] Stud Diameter : 4.3 MM [.169 INCH ] Tongue Thickness : .6 MM [.023 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 1.82 MM , 3.32 MM [.071 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 3.99 MM [.157 INCH ] Compatible Insulation Diameter Range : 2.7 - 4 MM [.106 - .157 INCH ] Product Length : 19.8 MM [.779 INCH ] Stud Diameter : 4.3 MM [.169 INCH ] Tongue Thickness : .6 MM [.023 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 1.82 MM , 3.32 MM [.071 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 3.99 MM [.157 INCH ] Compatible Insulation Diameter Range : 2.7 - 4 MM [.106 - .157 INCH ] Product Length : 19.8 MM [.779 INCH ] Stud Diameter : 4.3 MM [.169 INCH ] Tongue Thickness : .6 MM [.023 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
Barrel Type : Open
Terminal Orientation : Straight
Terminal Plating Material : Unplated
Dimensions
Barrel Inside Diameter : 1.82 MM , 3.32 MM [.071 INCH , .13 INCH ]
Compatible Insulation Diameter (Max) : 3.99 MM [.157 INCH ]
Compatible Insulation Diameter Range : 2.7 - 4 MM [.106 - .157 INCH ]
Product Length : 19.8 MM [.779 INCH ]
Stud Diameter : 4.3 MM [.169 INCH ]
Tongue Thickness : .6 MM [.023 INCH ]
Wire Size (MMSQ) : 1 - 2.5
Wire Size (AWG) : 17 - 13
Wire Size (CMA) : 2048 - 5178
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Strip/Reel
Packaging Quantity : 5000
Product Type Features
Compatible With Discrete Wire Type : Stranded
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Stud Size : #8, M4
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]