TE Connectivity
Quick Disconnects
880638-2
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.7 - 4 MM [.106 - .157 INCH ] Terminal Material Thickness : .4 MM [.015 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.7 - 4 MM [.106 - .157 INCH ] Terminal Material Thickness : .4 MM [.015 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.7 - 4 MM [.106 - .157 INCH ] Terminal Material Thickness : .4 MM [.015 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Quick Disconnect Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 2.7 - 4 MM [.106 - .157 INCH ]
- Terminal Material Thickness : .4 MM [.015 INCH ]
- Wire Size (MMSQ) : 1.03 - 2.62
- Wire Size (AWG) : 17 - 13
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Strip/Reel
- Packaging Quantity : 10000
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
880638-2 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details