TE Connectivity
Quick Disconnects
880636-2
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.7 - 3.7 MM [.106 - .145 INCH ] Terminal Material Thickness : .4 MM [.015 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel/Box Packaging Quantity : 5000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
-
TE Connectivity
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.7 - 3.7 MM [.106 - .145 INCH ] Terminal Material Thickness : .4 MM [.015 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel/Box Packaging Quantity : 5000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.7 - 3.7 MM [.106 - .145 INCH ] Terminal Material Thickness : .4 MM [.015 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel/Box Packaging Quantity : 5000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Quick Disconnect Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 2.7 - 3.7 MM [.106 - .145 INCH ]
- Terminal Material Thickness : .4 MM [.015 INCH ]
- Wire Size (MMSQ) : 1.03 - 2.62
- Wire Size (AWG) : 17 - 13
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Reel/Box
- Packaging Quantity : 5000
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
A105206CT-ND
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
A105206TR-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
Wire Terminals |
|
Product Number
|
880636-2 |
A105206CT-ND |
A105206TR-ND |
|
Product Name
|
Quick Disconnects |
Terminals - Quick Connects, Quick Disconnect Connectors |
Terminals - Quick Connects, Quick Disconnect Connectors |
|
Material
|
Tin
|
Brass
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details