TE Connectivity Ring Terminals & Spade Terminals 880630-2

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 3.3 MM  [.13 INCH ] Accepts Wire Insulation Diameter Range : 2 - 3.3 MM  [.079 - .13 INCH ] Barrel Inside Diameter : .1 MM , 1.35 MM  [.094 INCH , .053 INCH ] Overall Product Length : 25.81 MM  [1.016 INCH ] Stud Diameter : 8.3 MM  [.327 INCH ] Tongue Thickness : .6 MM  [.024 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 3.3 MM  [.13 INCH ] Accepts Wire Insulation Diameter Range : 2 - 3.3 MM  [.079 - .13 INCH ] Barrel Inside Diameter : .1 MM , 1.35 MM  [.094 INCH , .053 INCH ] Overall Product Length : 25.81 MM  [1.016 INCH ] Stud Diameter : 8.3 MM  [.327 INCH ] Tongue Thickness : .6 MM  [.024 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 880630-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
880630-2
Ring Terminals & Spade Terminals 880630-2
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 3.3 MM  [.13 INCH ] Accepts Wire Insulation Diameter Range : 2 - 3.3 MM  [.079 - .13 INCH ] Barrel Inside Diameter : .1 MM , 1.35 MM  [.094 INCH , .053 INCH ] Overall Product Length : 25.81 MM  [1.016 INCH ] Stud Diameter : 8.3 MM  [.327 INCH ] Tongue Thickness : .6 MM  [.024 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 3.3 MM  [.13 INCH ]
  • Accepts Wire Insulation Diameter Range : 2 - 3.3 MM  [.079 - .13 INCH ]
  • Barrel Inside Diameter : .1 MM , 1.35 MM  [.094 INCH , .053 INCH ]
  • Overall Product Length : 25.81 MM  [1.016 INCH ]
  • Stud Diameter : 8.3 MM  [.327 INCH ]
  • Tongue Thickness : .6 MM  [.024 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size (CMA) : 1021 - 2048

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Stud Size : M8, 5/16
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 880630-2
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details