Body Features Terminal & Contact Weight : 1.47 G [.053 OZ ]
Configuration Features Number of Holes : 2
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 2.41 MM , 1.22 MM [.048 INCH , .094 INCH ] Compatible Insulation Diameter (Max) : 3.3 MM [.13 INCH ] Compatible Insulation Diameter Range : 2 - 3.3 MM [.079 - .13 INCH ] Product Length : 19.8 MM [.779 INCH ] Stud Diameter : 4.3 MM [.169 INCH ] Tongue Thickness : .6 MM [.024 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : M4, #8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Terminal & Contact Weight : 1.47 G [.053 OZ ]
Configuration Features Number of Holes : 2
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 2.41 MM , 1.22 MM [.048 INCH , .094 INCH ] Compatible Insulation Diameter (Max) : 3.3 MM [.13 INCH ] Compatible Insulation Diameter Range : 2 - 3.3 MM [.079 - .13 INCH ] Product Length : 19.8 MM [.779 INCH ] Stud Diameter : 4.3 MM [.169 INCH ] Tongue Thickness : .6 MM [.024 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : M4, #8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Terminal & Contact Weight : 1.47 G [.053 OZ ]
Configuration Features Number of Holes : 2
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 2.41 MM , 1.22 MM [.048 INCH , .094 INCH ] Compatible Insulation Diameter (Max) : 3.3 MM [.13 INCH ] Compatible Insulation Diameter Range : 2 - 3.3 MM [.079 - .13 INCH ] Product Length : 19.8 MM [.779 INCH ] Stud Diameter : 4.3 MM [.169 INCH ] Tongue Thickness : .6 MM [.024 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : M4, #8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Terminal & Contact Weight : 1.47 G [.053 OZ ]
Configuration Features
Number of Holes : 2
Contact Features
Barrel Type : Open
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 2.41 MM , 1.22 MM [.048 INCH , .094 INCH ]
Compatible Insulation Diameter (Max) : 3.3 MM [.13 INCH ]
Compatible Insulation Diameter Range : 2 - 3.3 MM [.079 - .13 INCH ]
Product Length : 19.8 MM [.779 INCH ]
Stud Diameter : 4.3 MM [.169 INCH ]
Tongue Thickness : .6 MM [.024 INCH ]
Wire Size (MMSQ) : .5 - 1
Wire Size (AWG) : 20 - 17
Wire Size (CMA) : 1021 - 2048
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Tape & Reel
Packaging Quantity : 10000
Product Type Features
Compatible With Discrete Wire Type : Stranded
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Shape Description : RING-001
Stud Size : M4, #8
Terminal Features : Sheared
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]