TE Connectivity Automotive Contact, Socket, Crimp; Product Range Te Connectivity 880398-2

Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Wire Size AWG Min:17AWG; For Use With:AMP Automotive Housing Connectors; Contact Material:Brass RoHS Compliant: Yes
Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Wire Size AWG Min:17AWG; For Use With:AMP Automotive Housing Connectors; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Contact, Socket, Crimp; Product Range Te Connectivity - 97AC8610 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Te Connectivity
97AC8610
Automotive Contact, Socket, Crimp; Product Range Te Connectivity 97AC8610
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Wire Size AWG Min:17AWG; For Use With:AMP Automotive Housing Connectors; Contact Material:Brass RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Wire Size AWG Min:17AWG; For Use With:AMP Automotive Housing Connectors; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97AC8610
Product Name Automotive Contact, Socket, Crimp; Product Range Te Connectivity
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers