TE Connectivity Automotive Contact, Socket, Crimp; Product Range Te Connectivity 880397-2

Description
Connectors
Request a Quote
Description
Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Contact, Socket, Crimp; Product Range Te Connectivity - 18AH0517 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Te Connectivity
18AH0517
Automotive Contact, Socket, Crimp; Product Range Te Connectivity 18AH0517
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Wire Size AWG Min:20AWG; For Use With:AMP Automotive Housing Connectors; Contact Material:Brass; RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Wire Size AWG Min:20AWG; For Use With:AMP Automotive Housing Connectors; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Te Connectivity - 32AH7479 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Te Connectivity
32AH7479
Automotive Contact, Socket, Crimp; Product Range Te Connectivity 32AH7479
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Wire Size AWG Min:20AWG; For Use With:AMP Automotive Housing Connectors; Contact Material:Brass; RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:15AWG; Wire Size AWG Min:20AWG; For Use With:AMP Automotive Housing Connectors; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 880397-2 18AH0517
Product Name Automotive Contact, Socket, Crimp; Product Range Te Connectivity
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2704-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers