TE Connectivity Rcpt Housing, 6Pos, Nylon 6/6, Natural; Product Range Te Connectivity 880297-1

Description
RCPT HOUSING, 6POS, NYLON 6/6, NATURAL; Product Range:FASTIN-FASTON 250 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:9.1mm; For Use With:AMP FASTIN-FASTON 250 Series Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 6POS, NYLON 6/6, NATURAL; Product Range:FASTIN-FASTON 250 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:9.1mm; For Use With:AMP FASTIN-FASTON 250 Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 6Pos, Nylon 6/6, Natural; Product Range Te Connectivity - 38AC3321 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 6Pos, Nylon 6/6, Natural; Product Range Te Connectivity
38AC3321
Rcpt Housing, 6Pos, Nylon 6/6, Natural; Product Range Te Connectivity 38AC3321
RCPT HOUSING, 6POS, NYLON 6/6, NATURAL; Product Range:FASTIN-FASTON 250 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:9.1mm; For Use With:AMP FASTIN-FASTON 250 Series Contacts RoHS Compliant: Yes

RCPT HOUSING, 6POS, NYLON 6/6, NATURAL; Product Range:FASTIN-FASTON 250 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:9.1mm; For Use With:AMP FASTIN-FASTON 250 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC3321
Product Name Rcpt Housing, 6Pos, Nylon 6/6, Natural; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 145 mm (5.71 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details