880142-1 -- CRIMP WIRE PINS, TABS & FERRULES
TE Connectivity
Crimp Wire Pins, Tabs & Ferrules
880142-1
Description
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2. - 3.3 MM [.079 - .13 INCH ] Overall Product Length : 19.56 MM [.77 INCH ] Wire Size (MMSQ) : .52 - 2.08 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1026 - 4105
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2. - 3.3 MM [.079 - .13 INCH ] Overall Product Length : 19.56 MM [.77 INCH ] Wire Size (MMSQ) : .52 - 2.08 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1026 - 4105
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Crimp Wire Pins, Tabs & Ferrules
880142-1
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2. - 3.3 MM [.079 - .13 INCH ] Overall Product Length : 19.56 MM [.77 INCH ] Wire Size (MMSQ) : .52 - 2.08 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1026 - 4105
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Barrel Type : Open
- Crimp Wire Terminal Type : Receptacle Terminal
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Compatible Insulation Diameter Range : 2. - 3.3 MM [.079 - .13 INCH ]
- Overall Product Length : 19.56 MM [.77 INCH ]
- Wire Size (MMSQ) : .52 - 2.08
- Wire Size (AWG) : 20 - 14
- Wire Size (CMA) : 1026 - 4105
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
880142-1 |
|
Product Name
|
Crimp Wire Pins, Tabs & Ferrules |
|
Terminal Type
|
Receptacle Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
3 suppliers
Material
Nickel
Features
RoHS
North American
15 to 20 AWG
View Details
2 suppliers