880106-2 -- 7 WAY .110 S FASHSG AMP - TE CONNECTIVITY
TE Connectivity
7 Way .110 S Fashsg Amp - Te Connectivity
880106-2
Description
7 WAY .110 S FASHSG
Description
7 WAY .110 S FASHSG
Suppliers
7 Way .110 S Fashsg Amp - Te Connectivity
19R9689
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
19R9689 |
|
Product Name
|
7 Way .110 S Fashsg Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details
2 suppliers