TE Connectivity Connector Contacts 880061-6

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 880061-6 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
880061-6
Connector Contacts 880061-6
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 880061-6
Product Name Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 083143-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.6100 to 1.21 mm2
View Details
Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details