TE Connectivity Quick Disconnects 880009-1

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Overall Length : 13.9 MM  [.547 INCH ] Receptacle Terminal Stock Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .16 - .06 Mechanical Attachment Wire Insulation Support : With Other Line : FASTON .110, AMPLIVAR Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Wire/Cable Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Overall Length : 13.9 MM  [.547 INCH ] Receptacle Terminal Stock Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .16 - .06 Mechanical Attachment Wire Insulation Support : With Other Line : FASTON .110, AMPLIVAR Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Wire/Cable Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 880009-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
880009-1
Quick Disconnects 880009-1
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Overall Length : 13.9 MM  [.547 INCH ] Receptacle Terminal Stock Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .16 - .06 Mechanical Attachment Wire Insulation Support : With Other Line : FASTON .110, AMPLIVAR Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Wire/Cable Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Overall Length : 13.9 MM  [.547 INCH ]
  • Receptacle Terminal Stock Thickness : .32 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .16 - .06

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Line : FASTON .110, AMPLIVAR

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 25000

Product Type Features


  • Wire/Cable Type : Magnet Wire

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 880009-1
Product Name Quick Disconnects
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Connector Contacts - 1-175102-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Coax Contacts - 1-1393662-4 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details